Vishay Intertechnology, Inc. Wirewound Resistors RWR81N4220FSS73

Description
EGN-1-80 422 1% RWR81N4220FS S73
Request a Quote Datasheet
Description
EGN-1-80 422 1% RWR81N4220FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N4220FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4220FSS73
Wirewound Resistors 3110-RWR81N4220FSS73
EGN-1-80 422 1% RWR81N4220FS S73

EGN-1-80 422 1% RWR81N4220FS S73

Supplier's Site Datasheet
RES 422 OHM 1W 1% WW AXIAL - RWR81N4220FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1W 1% WW AXIAL
RWR81N4220FSS73
RES 422 OHM 1W 1% WW AXIAL RWR81N4220FSS73
RES 422ohm 1W 1% WW AXIAL

RES 422ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4220FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4220FSS73-ND
Through Hole Resistors RWR81N4220FSS73-ND
422 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

422 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N4220FSS73 RWR81N4220FSS73 RWR81N4220FSS73-ND
Product Name Wirewound Resistors RES 422 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details