Vishay Intertechnology, Inc. Through Hole Resistors RWR81N41R2FRRSL

Description
41.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
41.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N41R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N41R2FRRSL-ND
Through Hole Resistors RWR81N41R2FRRSL-ND
41.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

41.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N41R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N41R2FRRSL
Wirewound Resistors 3110-RWR81N41R2FRRSL
EGN-1-80 41.2 1% RWR81N41R2FR RSL

EGN-1-80 41.2 1% RWR81N41R2FR RSL

Supplier's Site Datasheet
RES 41.2 OHM 1W 1% WW AXIAL - RWR81N41R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1W 1% WW AXIAL
RWR81N41R2FRRSL
RES 41.2 OHM 1W 1% WW AXIAL RWR81N41R2FRRSL
RES 41.2ohm 1W 1% WW AXIAL

RES 41.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N41R2FRRSL-ND 3110-RWR81N41R2FRRSL RWR81N41R2FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 41.2 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details