Vishay Intertechnology, Inc. RES 412 OHM 1W 1% WW AXIAL RWR81N4120FRBSL

Description
RES 412ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 412ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1W 1% WW AXIAL - RWR81N4120FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1W 1% WW AXIAL
RWR81N4120FRBSL
RES 412 OHM 1W 1% WW AXIAL RWR81N4120FRBSL
RES 412ohm 1W 1% WW AXIAL

RES 412ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4120FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4120FRBSL-ND
Through Hole Resistors RWR81N4120FRBSL-ND
412 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

412 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N4120FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4120FRBSL
Wirewound Resistors 3110-RWR81N4120FRBSL
EGN-1-80 412 1% RWR81N4120FR BSL

EGN-1-80 412 1% RWR81N4120FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N4120FRBSL RWR81N4120FRBSL-ND 3110-RWR81N4120FRBSL
Product Name RES 412 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412 ohms 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details