Vishay Intertechnology, Inc. RES 40.2 OHM 1W 1% WW AXIAL RWR81N40R2FSS73

Description
RES 40.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1W 1% WW AXIAL - RWR81N40R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1W 1% WW AXIAL
RWR81N40R2FSS73
RES 40.2 OHM 1W 1% WW AXIAL RWR81N40R2FSS73
RES 40.2ohm 1W 1% WW AXIAL

RES 40.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N40R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N40R2FSS73-ND
Through Hole Resistors RWR81N40R2FSS73-ND
40.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

40.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N40R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N40R2FSS73
Wirewound Resistors 3110-RWR81N40R2FSS73
EGN-1-80 40.2 1% RWR81N40R2FS S73

EGN-1-80 40.2 1% RWR81N40R2FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N40R2FSS73 RWR81N40R2FSS73-ND 3110-RWR81N40R2FSS73
Product Name RES 40.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers