Vishay Intertechnology, Inc. RES 402 OHM 1W 1% WW AXIAL RWR81N4020FSS73

Description
RES 402ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1W 1% WW AXIAL - RWR81N4020FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1W 1% WW AXIAL
RWR81N4020FSS73
RES 402 OHM 1W 1% WW AXIAL RWR81N4020FSS73
RES 402ohm 1W 1% WW AXIAL

RES 402ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N4020FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4020FSS73
Wirewound Resistors 3110-RWR81N4020FSS73
EGN-1-80 402 1% RWR81N4020FS S73

EGN-1-80 402 1% RWR81N4020FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N4020FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4020FSS73-ND
Through Hole Resistors RWR81N4020FSS73-ND
402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N4020FSS73 3110-RWR81N4020FSS73 RWR81N4020FSS73-ND
Product Name RES 402 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers