Vishay Intertechnology, Inc. Wirewound Resistors RWR81N4020FSRSL

Description
EGN-1-80 402 1% RWR81N4020FS RSL
Request a Quote Datasheet
Description
EGN-1-80 402 1% RWR81N4020FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N4020FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4020FSRSL
Wirewound Resistors 3110-RWR81N4020FSRSL
EGN-1-80 402 1% RWR81N4020FS RSL

EGN-1-80 402 1% RWR81N4020FS RSL

Supplier's Site Datasheet
RES 402 OHM 1W 1% WW AXIAL - RWR81N4020FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1W 1% WW AXIAL
RWR81N4020FSRSL
RES 402 OHM 1W 1% WW AXIAL RWR81N4020FSRSL
RES 402ohm 1W 1% WW AXIAL

RES 402ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4020FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4020FSRSL-ND
Through Hole Resistors RWR81N4020FSRSL-ND
402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N4020FSRSL RWR81N4020FSRSL RWR81N4020FSRSL-ND
Product Name Wirewound Resistors RES 402 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details