Vishay Intertechnology, Inc. RES 402 OHM 1W 1% WW AXIAL RWR81N4020FSB12

Description
RES 402ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1W 1% WW AXIAL - RWR81N4020FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1W 1% WW AXIAL
RWR81N4020FSB12
RES 402 OHM 1W 1% WW AXIAL RWR81N4020FSB12
RES 402ohm 1W 1% WW AXIAL

RES 402ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4020FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4020FSB12-ND
Through Hole Resistors RWR81N4020FSB12-ND
402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N4020FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4020FSB12
Wirewound Resistors 3110-RWR81N4020FSB12
EGN-1-80 402 1% RWR81N4020FS B12

EGN-1-80 402 1% RWR81N4020FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N4020FSB12 RWR81N4020FSB12-ND 3110-RWR81N4020FSB12
Product Name RES 402 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details