Vishay Intertechnology, Inc. RES 3.97 OHM 1W 1% WW AXIAL RWR81N3R97FSS70

Description
RES 3.97ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.97ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.97 OHM 1W 1% WW AXIAL - RWR81N3R97FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.97 OHM 1W 1% WW AXIAL
RWR81N3R97FSS70
RES 3.97 OHM 1W 1% WW AXIAL RWR81N3R97FSS70
RES 3.97ohm 1W 1% WW AXIAL

RES 3.97ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3R97FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R97FSS70-ND
Through Hole Resistors RWR81N3R97FSS70-ND
3.97 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.97 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N3R97FSS70 RWR81N3R97FSS70-ND
Product Name RES 3.97 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.97 ohms 3.97 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers