Vishay Intertechnology, Inc. RES 3.97 OHM 1W 1% WW AXIAL RWR81N3R97FSRSL

Description
RES 3.97ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.97ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.97 OHM 1W 1% WW AXIAL - RWR81N3R97FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.97 OHM 1W 1% WW AXIAL
RWR81N3R97FSRSL
RES 3.97 OHM 1W 1% WW AXIAL RWR81N3R97FSRSL
RES 3.97ohm 1W 1% WW AXIAL

RES 3.97ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3R97FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R97FSRSL-ND
Through Hole Resistors RWR81N3R97FSRSL-ND
3.97 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.97 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N3R97FSRSL RWR81N3R97FSRSL-ND
Product Name RES 3.97 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.97 ohms 3.97 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers