Vishay Intertechnology, Inc. RES 3.92 OHM 1W 1% WW AXIAL RWR81N3R92FRBSL

Description
RES 3.92ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.92ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 1W 1% WW AXIAL - RWR81N3R92FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1W 1% WW AXIAL
RWR81N3R92FRBSL
RES 3.92 OHM 1W 1% WW AXIAL RWR81N3R92FRBSL
RES 3.92ohm 1W 1% WW AXIAL

RES 3.92ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3R92FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R92FRBSL-ND
Through Hole Resistors RWR81N3R92FRBSL-ND
3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N3R92FRBSL RWR81N3R92FRBSL-ND
Product Name RES 3.92 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details