Vishay Intertechnology, Inc. RES 3.65 OHM 1W 1% WW AXIAL RWR81N3R65FRRSL

Description
RES 3.65ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.65ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 1W 1% WW AXIAL - RWR81N3R65FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1W 1% WW AXIAL
RWR81N3R65FRRSL
RES 3.65 OHM 1W 1% WW AXIAL RWR81N3R65FRRSL
RES 3.65ohm 1W 1% WW AXIAL

RES 3.65ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3R65FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R65FRRSL-ND
Through Hole Resistors RWR81N3R65FRRSL-ND
3.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N3R65FRRSL RWR81N3R65FRRSL-ND
Product Name RES 3.65 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers