Vishay Intertechnology, Inc. Through Hole Resistors RWR81N3R48FRS73

Description
3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N3R48FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R48FRS73-ND
Through Hole Resistors RWR81N3R48FRS73-ND
3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3.48 OHM 1W 1% WW AXIAL - RWR81N3R48FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 1W 1% WW AXIAL
RWR81N3R48FRS73
RES 3.48 OHM 1W 1% WW AXIAL RWR81N3R48FRS73
RES 3.48ohm 1W 1% WW AXIAL

RES 3.48ohm 1W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay - 63C6432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
63C6432
Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay 63C6432
Resistor,Metal Alloy,3.48Ohms,1+/-% Tol,-50,50ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,3.48Ohms,1+/-% Tol,-50,50ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR81N3R48FRS73-ND RWR81N3R48FRS73 63C6432
Product Name Through Hole Resistors RES 3.48 OHM 1W 1% WW AXIAL Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.48 ohms 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details