Vishay Intertechnology, Inc. Through Hole Resistors RWR81N3R48FRBSL

Description
3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N3R48FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R48FRBSL-ND
Through Hole Resistors RWR81N3R48FRBSL-ND
3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3.48 OHM 1W 1% WW AXIAL - RWR81N3R48FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 1W 1% WW AXIAL
RWR81N3R48FRBSL
RES 3.48 OHM 1W 1% WW AXIAL RWR81N3R48FRBSL
RES 3.48ohm 1W 1% WW AXIAL

RES 3.48ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N3R48FRBSL-ND RWR81N3R48FRBSL
Product Name Through Hole Resistors RES 3.48 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.48 ohms 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details