Vishay Intertechnology, Inc. RES 3.32 OHM 1W 1% WW AXIAL RWR81N3R32FSS73

Description
RES 3.32ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 1W 1% WW AXIAL - RWR81N3R32FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1W 1% WW AXIAL
RWR81N3R32FSS73
RES 3.32 OHM 1W 1% WW AXIAL RWR81N3R32FSS73
RES 3.32ohm 1W 1% WW AXIAL

RES 3.32ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3R32FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R32FSS73-ND
Through Hole Resistors RWR81N3R32FSS73-ND
3.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N3R32FSS73 RWR81N3R32FSS73-ND
Product Name RES 3.32 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers