Vishay Intertechnology, Inc. Through Hole Resistors RWR81N3R30FRB12

Description
3.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
3.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N3R30FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R30FRB12-ND
Through Hole Resistors RWR81N3R30FRB12-ND
3.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3.3 OHM 1W 1% WW AXIAL - RWR81N3R30FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 1W 1% WW AXIAL
RWR81N3R30FRB12
RES 3.3 OHM 1W 1% WW AXIAL RWR81N3R30FRB12
RES 3.3ohm 1W 1% WW AXIAL

RES 3.3ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N3R30FRB12-ND RWR81N3R30FRB12
Product Name Through Hole Resistors RES 3.3 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details