Vishay Intertechnology, Inc. RES 3.16 OHM 1W 1% WW AXIAL RWR81N3R16FSBSL

Description
RES 3.16ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.16ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 1W 1% WW AXIAL - RWR81N3R16FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 1W 1% WW AXIAL
RWR81N3R16FSBSL
RES 3.16 OHM 1W 1% WW AXIAL RWR81N3R16FSBSL
RES 3.16ohm 1W 1% WW AXIAL

RES 3.16ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3R16FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R16FSBSL-ND
Through Hole Resistors RWR81N3R16FSBSL-ND
3.16 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.16 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N3R16FSBSL RWR81N3R16FSBSL-ND
Product Name RES 3.16 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details