Vishay Intertechnology, Inc. RES 3.09 OHM 1W 1% WW AXIAL RWR81N3R09FSS70

Description
RES 3.09ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.09ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09 OHM 1W 1% WW AXIAL - RWR81N3R09FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 1W 1% WW AXIAL
RWR81N3R09FSS70
RES 3.09 OHM 1W 1% WW AXIAL RWR81N3R09FSS70
RES 3.09ohm 1W 1% WW AXIAL

RES 3.09ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3R09FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R09FSS70-ND
Through Hole Resistors RWR81N3R09FSS70-ND
3.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N3R09FSS70 RWR81N3R09FSS70-ND
Product Name RES 3.09 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.09 ohms 3.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details