Vishay Intertechnology, Inc. RES 3.09 OHM 1W 1% WW AXIAL RWR81N3R09FSBSL

Description
RES 3.09ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.09ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09 OHM 1W 1% WW AXIAL - RWR81N3R09FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 1W 1% WW AXIAL
RWR81N3R09FSBSL
RES 3.09 OHM 1W 1% WW AXIAL RWR81N3R09FSBSL
RES 3.09ohm 1W 1% WW AXIAL

RES 3.09ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3R09FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R09FSBSL-ND
Through Hole Resistors RWR81N3R09FSBSL-ND
3.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N3R09FSBSL RWR81N3R09FSBSL-ND
Product Name RES 3.09 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.09 ohms 3.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers