Vishay Intertechnology, Inc. Wirewound Resistors RWR81N39R2FSS70

Description
EGN-1-80 39.2 1% RWR81N39R2FS S70
Request a Quote Datasheet
Description
EGN-1-80 39.2 1% RWR81N39R2FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N39R2FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N39R2FSS70
Wirewound Resistors 3110-RWR81N39R2FSS70
EGN-1-80 39.2 1% RWR81N39R2FS S70

EGN-1-80 39.2 1% RWR81N39R2FS S70

Supplier's Site Datasheet
RES 39.2 OHM 1W 1% WW AXIAL - RWR81N39R2FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1W 1% WW AXIAL
RWR81N39R2FSS70
RES 39.2 OHM 1W 1% WW AXIAL RWR81N39R2FSS70
RES 39.2ohm 1W 1% WW AXIAL

RES 39.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N39R2FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N39R2FSS70-ND
Through Hole Resistors RWR81N39R2FSS70-ND
39.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

39.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N39R2FSS70 RWR81N39R2FSS70 RWR81N39R2FSS70-ND
Product Name Wirewound Resistors RES 39.2 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details