Vishay Intertechnology, Inc. Wirewound Resistors RWR81N39R2FSBSL

Description
EGN-1-80 39.2 1% RWR81N39R2FS BSL
Request a Quote Datasheet
Description
EGN-1-80 39.2 1% RWR81N39R2FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N39R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N39R2FSBSL
Wirewound Resistors 3110-RWR81N39R2FSBSL
EGN-1-80 39.2 1% RWR81N39R2FS BSL

EGN-1-80 39.2 1% RWR81N39R2FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N39R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N39R2FSBSL-ND
Through Hole Resistors RWR81N39R2FSBSL-ND
39.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

39.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 39.2 OHM 1W 1% WW AXIAL - RWR81N39R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1W 1% WW AXIAL
RWR81N39R2FSBSL
RES 39.2 OHM 1W 1% WW AXIAL RWR81N39R2FSBSL
RES 39.2ohm 1W 1% WW AXIAL

RES 39.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N39R2FSBSL RWR81N39R2FSBSL-ND RWR81N39R2FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 39.2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details