Vishay Intertechnology, Inc. RES 392 OHM 1W 1% WW AXIAL RWR81N3920FSS73

Description
RES 392ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1W 1% WW AXIAL - RWR81N3920FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1W 1% WW AXIAL
RWR81N3920FSS73
RES 392 OHM 1W 1% WW AXIAL RWR81N3920FSS73
RES 392ohm 1W 1% WW AXIAL

RES 392ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3920FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3920FSS73-ND
Through Hole Resistors RWR81N3920FSS73-ND
392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N3920FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3920FSS73
Wirewound Resistors 3110-RWR81N3920FSS73
EGN-1-80 392 1% RWR81N3920FS S73

EGN-1-80 392 1% RWR81N3920FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N3920FSS73 RWR81N3920FSS73-ND 3110-RWR81N3920FSS73
Product Name RES 392 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers