Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3920FRB12

Description
EGN-1-80 392 1% RWR81N3920FR B12
Request a Quote Datasheet
Description
EGN-1-80 392 1% RWR81N3920FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3920FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3920FRB12
Wirewound Resistors 3110-RWR81N3920FRB12
EGN-1-80 392 1% RWR81N3920FR B12

EGN-1-80 392 1% RWR81N3920FR B12

Supplier's Site Datasheet
RES 392 OHM 1W 1% WW AXIAL - RWR81N3920FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1W 1% WW AXIAL
RWR81N3920FRB12
RES 392 OHM 1W 1% WW AXIAL RWR81N3920FRB12
RES 392ohm 1W 1% WW AXIAL

RES 392ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3920FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3920FRB12-ND
Through Hole Resistors RWR81N3920FRB12-ND
392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N3920FRB12 RWR81N3920FRB12 RWR81N3920FRB12-ND
Product Name Wirewound Resistors RES 392 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details