Vishay Intertechnology, Inc. Through Hole Resistors RWR81N38R3FRBSL

Description
38.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
38.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N38R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N38R3FRBSL-ND
Through Hole Resistors RWR81N38R3FRBSL-ND
38.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

38.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 38.3 OHM 1W 1% WW AXIAL - RWR81N38R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1W 1% WW AXIAL
RWR81N38R3FRBSL
RES 38.3 OHM 1W 1% WW AXIAL RWR81N38R3FRBSL
RES 38.3ohm 1W 1% WW AXIAL

RES 38.3ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N38R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N38R3FRBSL
Wirewound Resistors 3110-RWR81N38R3FRBSL
EGN-1-80 38.3 1% RWR81N38R3FR BSL

EGN-1-80 38.3 1% RWR81N38R3FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N38R3FRBSL-ND RWR81N38R3FRBSL 3110-RWR81N38R3FRBSL
Product Name Through Hole Resistors RES 38.3 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details