Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3830FSBSL

Description
EGN-1-80 383 1% RWR81N3830FS BSL
Request a Quote
Description
EGN-1-80 383 1% RWR81N3830FS BSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, axial-lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω with a tolerance of ±1.0 %, and operates from -55 °C to +250 °C. The part is compliant with MIL-PRF-39007 and has a dielectric withstanding voltage of 500 V RMS. Dimensions are 0.250 ± 0.031 in (6.35 ± 0.787 mm) in length, 0.085 ± 0.020 in (2.16 ± 0.508 mm) in diameter, and 0.020 ± 0.0015 in (0.508 ± 0.038 mm) for the terminal diameter. The terminal is solderable with tinned Copperweld® leads. The RWR81N3830FSBSL is a variant of this series, with a resistance value of 383 Ω, ±1 % tolerance, S-level failure rate, and bulk packaging with single lot date code.

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, axial-lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω with a tolerance of ±1.0 %, and operates from -55 °C to +250 °C. The part is compliant with MIL-PRF-39007 and has a dielectric withstanding voltage of 500 V RMS. Dimensions are 0.250 ± 0.031 in (6.35 ± 0.787 mm) in length, 0.085 ± 0.020 in (2.16 ± 0.508 mm) in diameter, and 0.020 ± 0.0015 in (0.508 ± 0.038 mm) for the terminal diameter. The terminal is solderable with tinned Copperweld® leads. The RWR81N3830FSBSL is a variant of this series, with a resistance value of 383 Ω, ±1 % tolerance, S-level failure rate, and bulk packaging with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3830FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3830FSBSL
Wirewound Resistors 3110-RWR81N3830FSBSL
EGN-1-80 383 1% RWR81N3830FS BSL

EGN-1-80 383 1% RWR81N3830FS BSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N3830FSBSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Through Hole Resistors - 696-1573-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Radial
Features Non-Inductive; Fireproof Case
View Details