Vishay Intertechnology, Inc. Through Hole Resistors RWR81N37R4FSRSL

Description
37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N37R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N37R4FSRSL-ND
Through Hole Resistors RWR81N37R4FSRSL-ND
37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N37R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N37R4FSRSL
Wirewound Resistors 3110-RWR81N37R4FSRSL
EGN-1-80 37.4 1% RWR81N37R4FS RSL

EGN-1-80 37.4 1% RWR81N37R4FS RSL

Supplier's Site Datasheet
RES 37.4 OHM 1W 1% WW AXIAL - RWR81N37R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1W 1% WW AXIAL
RWR81N37R4FSRSL
RES 37.4 OHM 1W 1% WW AXIAL RWR81N37R4FSRSL
RES 37.4ohm 1W 1% WW AXIAL

RES 37.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N37R4FSRSL-ND 3110-RWR81N37R4FSRSL RWR81N37R4FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 37.4 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details