Vishay Intertechnology, Inc. Wirewound Resistors RWR81N37R4FRS70

Description
EGN-1-80 37.4 1% RWR81N37R4FR S70
Request a Quote Datasheet
Description
EGN-1-80 37.4 1% RWR81N37R4FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N37R4FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N37R4FRS70
Wirewound Resistors 3110-RWR81N37R4FRS70
EGN-1-80 37.4 1% RWR81N37R4FR S70

EGN-1-80 37.4 1% RWR81N37R4FR S70

Supplier's Site Datasheet
RES 37.4 OHM 1W 1% WW AXIAL - RWR81N37R4FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1W 1% WW AXIAL
RWR81N37R4FRS70
RES 37.4 OHM 1W 1% WW AXIAL RWR81N37R4FRS70
RES 37.4ohm 1W 1% WW AXIAL

RES 37.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N37R4FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N37R4FRS70-ND
Through Hole Resistors RWR81N37R4FRS70-ND
37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N37R4FRS70 RWR81N37R4FRS70 RWR81N37R4FRS70-ND
Product Name Wirewound Resistors RES 37.4 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details