Vishay Intertechnology, Inc. Wirewound Resistors RWR81N37R4BPB12

Description
EGN-1-80 37.4 .1% RWR81N37R4BP B12
Request a Quote
Description
EGN-1-80 37.4 .1% RWR81N37R4BP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction, rated for 1 W at 25 °C with a resistance range of 0.1 Ω to 499 Ω. It operates from -55 °C to +250 °C and meets MIL-PRF-39007 qualification standards. The part has a maximum resistance temperature coefficient of +650 ppm/°C for values below 0.499 Ω, +400 ppm/°C for 0.505 Ω to 1.0 Ω, and ±50 ppm/°C for 1.01 Ω to 10 Ω. It measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. The RWR81N has a dielectric withstanding voltage of 500 V RMS, an insulation resistance of 1000 MΩ minimum dry, and meets ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction, rated for 1 W at 25 °C with a resistance range of 0.1 Ω to 499 Ω. It operates from -55 °C to +250 °C and meets MIL-PRF-39007 qualification standards. The part has a maximum resistance temperature coefficient of +650 ppm/°C for values below 0.499 Ω, +400 ppm/°C for 0.505 Ω to 1.0 Ω, and ±50 ppm/°C for 1.01 Ω to 10 Ω. It measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. The RWR81N has a dielectric withstanding voltage of 500 V RMS, an insulation resistance of 1000 MΩ minimum dry, and meets ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N37R4BPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N37R4BPB12
Wirewound Resistors 3110-RWR81N37R4BPB12
EGN-1-80 37.4 .1% RWR81N37R4BP B12

EGN-1-80 37.4 .1% RWR81N37R4BP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N37R4BPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 696-1585-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Radial
Features Non-Inductive; Fireproof Case
View Details
2 suppliers