Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3650FSS73

Description
EGN-1-80 365 1% RWR81N3650FS S73
Request a Quote Datasheet
Description
EGN-1-80 365 1% RWR81N3650FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3650FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3650FSS73
Wirewound Resistors 3110-RWR81N3650FSS73
EGN-1-80 365 1% RWR81N3650FS S73

EGN-1-80 365 1% RWR81N3650FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N3650FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3650FSS73-ND
Through Hole Resistors RWR81N3650FSS73-ND
365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 365 OHM 1W 1% WW AXIAL - RWR81N3650FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1W 1% WW AXIAL
RWR81N3650FSS73
RES 365 OHM 1W 1% WW AXIAL RWR81N3650FSS73
RES 365ohm 1W 1% WW AXIAL

RES 365ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N3650FSS73 RWR81N3650FSS73-ND RWR81N3650FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 365 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers