Vishay Intertechnology, Inc. Wirewound Resistors RWR81N35R7FSS70

Description
EGN-1-80 35.7 1% RWR81N35R7FS S70
Request a Quote Datasheet
Description
EGN-1-80 35.7 1% RWR81N35R7FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N35R7FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N35R7FSS70
Wirewound Resistors 3110-RWR81N35R7FSS70
EGN-1-80 35.7 1% RWR81N35R7FS S70

EGN-1-80 35.7 1% RWR81N35R7FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N35R7FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N35R7FSS70-ND
Through Hole Resistors RWR81N35R7FSS70-ND
35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 35.7 OHM 1W 1% WW AXIAL - RWR81N35R7FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1W 1% WW AXIAL
RWR81N35R7FSS70
RES 35.7 OHM 1W 1% WW AXIAL RWR81N35R7FSS70
RES 35.7ohm 1W 1% WW AXIAL

RES 35.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N35R7FSS70 RWR81N35R7FSS70-ND RWR81N35R7FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 35.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details