Vishay Intertechnology, Inc. RES 357 OHM 1W 1% WW AXIAL RWR81N3570FSS73

Description
RES 357ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1W 1% WW AXIAL - RWR81N3570FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1W 1% WW AXIAL
RWR81N3570FSS73
RES 357 OHM 1W 1% WW AXIAL RWR81N3570FSS73
RES 357ohm 1W 1% WW AXIAL

RES 357ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N3570FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3570FSS73
Wirewound Resistors 3110-RWR81N3570FSS73
EGN-1-80 357 1% RWR81N3570FS S73

EGN-1-80 357 1% RWR81N3570FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N3570FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3570FSS73-ND
Through Hole Resistors RWR81N3570FSS73-ND
357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N3570FSS73 3110-RWR81N3570FSS73 RWR81N3570FSS73-ND
Product Name RES 357 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details