Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3570FSS70

Description
EGN-1-80 357 1% RWR81N3570FS S70
Request a Quote Datasheet
Description
EGN-1-80 357 1% RWR81N3570FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3570FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3570FSS70
Wirewound Resistors 3110-RWR81N3570FSS70
EGN-1-80 357 1% RWR81N3570FS S70

EGN-1-80 357 1% RWR81N3570FS S70

Supplier's Site Datasheet
RES 357 OHM 1W 1% WW AXIAL - RWR81N3570FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1W 1% WW AXIAL
RWR81N3570FSS70
RES 357 OHM 1W 1% WW AXIAL RWR81N3570FSS70
RES 357ohm 1W 1% WW AXIAL

RES 357ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3570FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3570FSS70-ND
Through Hole Resistors RWR81N3570FSS70-ND
357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N3570FSS70 RWR81N3570FSS70 RWR81N3570FSS70-ND
Product Name Wirewound Resistors RES 357 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details