Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3570FSRSL

Description
EGN-1-80 357 1% RWR81N3570FS RSL
Request a Quote Datasheet
Description
EGN-1-80 357 1% RWR81N3570FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3570FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3570FSRSL
Wirewound Resistors 3110-RWR81N3570FSRSL
EGN-1-80 357 1% RWR81N3570FS RSL

EGN-1-80 357 1% RWR81N3570FS RSL

Supplier's Site Datasheet
RES 357 OHM 1W 1% WW AXIAL - RWR81N3570FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1W 1% WW AXIAL
RWR81N3570FSRSL
RES 357 OHM 1W 1% WW AXIAL RWR81N3570FSRSL
RES 357ohm 1W 1% WW AXIAL

RES 357ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR81N3570FSRSL RWR81N3570FSRSL
Product Name Wirewound Resistors RES 357 OHM 1W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details