Vishay Intertechnology, Inc. Through Hole Resistors RWR81N3570FSB12

Description
357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N3570FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3570FSB12-ND
Through Hole Resistors RWR81N3570FSB12-ND
357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N3570FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3570FSB12
Wirewound Resistors 3110-RWR81N3570FSB12
EGN-1-80 357 1% RWR81N3570FS B12

EGN-1-80 357 1% RWR81N3570FS B12

Supplier's Site Datasheet
RES 357 OHM 1W 1% WW AXIAL - RWR81N3570FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1W 1% WW AXIAL
RWR81N3570FSB12
RES 357 OHM 1W 1% WW AXIAL RWR81N3570FSB12
RES 357ohm 1W 1% WW AXIAL

RES 357ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N3570FSB12-ND 3110-RWR81N3570FSB12 RWR81N3570FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 357 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details