Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3570FRS70

Description
EGN-1-80 357 1% RWR81N3570FR S70
Request a Quote Datasheet
Description
EGN-1-80 357 1% RWR81N3570FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3570FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3570FRS70
Wirewound Resistors 3110-RWR81N3570FRS70
EGN-1-80 357 1% RWR81N3570FR S70

EGN-1-80 357 1% RWR81N3570FR S70

Supplier's Site Datasheet
RES 357 OHM 1W 1% WW AXIAL - RWR81N3570FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1W 1% WW AXIAL
RWR81N3570FRS70
RES 357 OHM 1W 1% WW AXIAL RWR81N3570FRS70
RES 357ohm 1W 1% WW AXIAL

RES 357ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3570FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3570FRS70-ND
Through Hole Resistors RWR81N3570FRS70-ND
357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N3570FRS70 RWR81N3570FRS70 RWR81N3570FRS70-ND
Product Name Wirewound Resistors RES 357 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details