Vishay Intertechnology, Inc. Wirewound Resistors RWR81N34R8FSS70

Description
EGN-1-80 34.8 1% RWR81N34R8FS S70
Request a Quote Datasheet
Description
EGN-1-80 34.8 1% RWR81N34R8FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N34R8FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N34R8FSS70
Wirewound Resistors 3110-RWR81N34R8FSS70
EGN-1-80 34.8 1% RWR81N34R8FS S70

EGN-1-80 34.8 1% RWR81N34R8FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N34R8FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N34R8FSS70-ND
Through Hole Resistors RWR81N34R8FSS70-ND
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 34.8 OHM 1W 1% WW AXIAL - RWR81N34R8FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1W 1% WW AXIAL
RWR81N34R8FSS70
RES 34.8 OHM 1W 1% WW AXIAL RWR81N34R8FSS70
RES 34.8ohm 1W 1% WW AXIAL

RES 34.8ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N34R8FSS70 RWR81N34R8FSS70-ND RWR81N34R8FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 34.8 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details