RES 34.8ohm 1W 1% WW AXIAL
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-1-80 34.8 1% RWR81N34R8FS B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81N34R8FSB12 | RWR81N34R8FSB12-ND | 3110-RWR81N34R8FSB12 |
| Product Name | RES 34.8 OHM 1W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 34.8 ohms | 34.8 ohms | 34.8 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor |