Vishay Intertechnology, Inc. Through Hole Resistors RWR81N34R0FRS70

Description
34 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
34 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N34R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N34R0FRS70-ND
Through Hole Resistors RWR81N34R0FRS70-ND
34 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

34 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 34 OHM 1W 1% WW AXIAL - RWR81N34R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1W 1% WW AXIAL
RWR81N34R0FRS70
RES 34 OHM 1W 1% WW AXIAL RWR81N34R0FRS70
RES 34ohm 1W 1% WW AXIAL

RES 34ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N34R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N34R0FRS70
Wirewound Resistors 3110-RWR81N34R0FRS70
EGN-1-80 34 1% RWR81N34R0FR S70

EGN-1-80 34 1% RWR81N34R0FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N34R0FRS70-ND RWR81N34R0FRS70 3110-RWR81N34R0FRS70
Product Name Through Hole Resistors RES 34 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 34 ohms 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers