Vishay Intertechnology, Inc. Wirewound Resistors RWR81N34R0FRB12

Description
EGN-1-80 34 1% RWR81N34R0FR B12
Request a Quote Datasheet
Description
EGN-1-80 34 1% RWR81N34R0FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N34R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N34R0FRB12
Wirewound Resistors 3110-RWR81N34R0FRB12
EGN-1-80 34 1% RWR81N34R0FR B12

EGN-1-80 34 1% RWR81N34R0FR B12

Supplier's Site Datasheet
RES 34 OHM 1W 1% WW AXIAL - RWR81N34R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1W 1% WW AXIAL
RWR81N34R0FRB12
RES 34 OHM 1W 1% WW AXIAL RWR81N34R0FRB12
RES 34ohm 1W 1% WW AXIAL

RES 34ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N34R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N34R0FRB12-ND
Through Hole Resistors RWR81N34R0FRB12-ND
34 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

34 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N34R0FRB12 RWR81N34R0FRB12 RWR81N34R0FRB12-ND
Product Name Wirewound Resistors RES 34 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details