Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3400FSS73

Description
EGN-1-80 340 1% RWR81N3400FS S73
Request a Quote Datasheet
Description
EGN-1-80 340 1% RWR81N3400FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3400FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3400FSS73
Wirewound Resistors 3110-RWR81N3400FSS73
EGN-1-80 340 1% RWR81N3400FS S73

EGN-1-80 340 1% RWR81N3400FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N3400FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3400FSS73-ND
Through Hole Resistors RWR81N3400FSS73-ND
340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 340 OHM 1W 1% WW AXIAL - RWR81N3400FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1W 1% WW AXIAL
RWR81N3400FSS73
RES 340 OHM 1W 1% WW AXIAL RWR81N3400FSS73
RES 340ohm 1W 1% WW AXIAL

RES 340ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N3400FSS73 RWR81N3400FSS73-ND RWR81N3400FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 340 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details