Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3400FSBSL

Description
EGN-1-80 340 1% RWR81N3400FS BSL
Request a Quote Datasheet
Description
EGN-1-80 340 1% RWR81N3400FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3400FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3400FSBSL
Wirewound Resistors 3110-RWR81N3400FSBSL
EGN-1-80 340 1% RWR81N3400FS BSL

EGN-1-80 340 1% RWR81N3400FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N3400FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3400FSBSL-ND
Through Hole Resistors RWR81N3400FSBSL-ND
340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 340 OHM 1W 1% WW AXIAL - RWR81N3400FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1W 1% WW AXIAL
RWR81N3400FSBSL
RES 340 OHM 1W 1% WW AXIAL RWR81N3400FSBSL
RES 340ohm 1W 1% WW AXIAL

RES 340ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N3400FSBSL RWR81N3400FSBSL-ND RWR81N3400FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 340 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
5 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details