Vishay Intertechnology, Inc. Wirewound Resistors RWR81N33R2FSS73

Description
EGN-1-80 33.2 1% RWR81N33R2FS S73
Request a Quote Datasheet
Description
EGN-1-80 33.2 1% RWR81N33R2FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N33R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N33R2FSS73
Wirewound Resistors 3110-RWR81N33R2FSS73
EGN-1-80 33.2 1% RWR81N33R2FS S73

EGN-1-80 33.2 1% RWR81N33R2FS S73

Supplier's Site Datasheet
RES 33.2 OHM 1W 1% WW AXIAL - RWR81N33R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1W 1% WW AXIAL
RWR81N33R2FSS73
RES 33.2 OHM 1W 1% WW AXIAL RWR81N33R2FSS73
RES 33.2ohm 1W 1% WW AXIAL

RES 33.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N33R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N33R2FSS73-ND
Through Hole Resistors RWR81N33R2FSS73-ND
33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N33R2FSS73 RWR81N33R2FSS73 RWR81N33R2FSS73-ND
Product Name Wirewound Resistors RES 33.2 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details