Vishay Intertechnology, Inc. Wirewound Resistors RWR81N33R2FSS70

Description
EGN-1-80 33.2 1% RWR81N33R2FS S70
Request a Quote Datasheet
Description
EGN-1-80 33.2 1% RWR81N33R2FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N33R2FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N33R2FSS70
Wirewound Resistors 3110-RWR81N33R2FSS70
EGN-1-80 33.2 1% RWR81N33R2FS S70

EGN-1-80 33.2 1% RWR81N33R2FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N33R2FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N33R2FSS70-ND
Through Hole Resistors RWR81N33R2FSS70-ND
33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 33.2 OHM 1W 1% WW AXIAL - RWR81N33R2FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1W 1% WW AXIAL
RWR81N33R2FSS70
RES 33.2 OHM 1W 1% WW AXIAL RWR81N33R2FSS70
RES 33.2ohm 1W 1% WW AXIAL

RES 33.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N33R2FSS70 RWR81N33R2FSS70-ND RWR81N33R2FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 33.2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A330RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details