Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3320FSS70

Description
EGN-1-80 332 1% RWR81N3320FS S70
Request a Quote Datasheet
Description
EGN-1-80 332 1% RWR81N3320FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3320FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3320FSS70
Wirewound Resistors 3110-RWR81N3320FSS70
EGN-1-80 332 1% RWR81N3320FS S70

EGN-1-80 332 1% RWR81N3320FS S70

Supplier's Site Datasheet
RES 332 OHM 1W 1% WW AXIAL - RWR81N3320FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1W 1% WW AXIAL
RWR81N3320FSS70
RES 332 OHM 1W 1% WW AXIAL RWR81N3320FSS70
RES 332ohm 1W 1% WW AXIAL

RES 332ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3320FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3320FSS70-ND
Through Hole Resistors RWR81N3320FSS70-ND
332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N3320FSS70 RWR81N3320FSS70 RWR81N3320FSS70-ND
Product Name Wirewound Resistors RES 332 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 6661783 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers