Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3320FSRSL

Description
EGN-1-80 332 1% RWR81N3320FS RSL
Request a Quote Datasheet
Description
EGN-1-80 332 1% RWR81N3320FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3320FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3320FSRSL
Wirewound Resistors 3110-RWR81N3320FSRSL
EGN-1-80 332 1% RWR81N3320FS RSL

EGN-1-80 332 1% RWR81N3320FS RSL

Supplier's Site Datasheet
RES 332 OHM 1W 1% WW AXIAL - RWR81N3320FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1W 1% WW AXIAL
RWR81N3320FSRSL
RES 332 OHM 1W 1% WW AXIAL RWR81N3320FSRSL
RES 332ohm 1W 1% WW AXIAL

RES 332ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3320FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3320FSRSL-ND
Through Hole Resistors RWR81N3320FSRSL-ND
332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N3320FSRSL RWR81N3320FSRSL RWR81N3320FSRSL-ND
Product Name Wirewound Resistors RES 332 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details