Vishay Intertechnology, Inc. RES 332 OHM 1W 1% WW AXIAL RWR81N3320FSBSL

Description
RES 332ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1W 1% WW AXIAL - RWR81N3320FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1W 1% WW AXIAL
RWR81N3320FSBSL
RES 332 OHM 1W 1% WW AXIAL RWR81N3320FSBSL
RES 332ohm 1W 1% WW AXIAL

RES 332ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3320FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3320FSBSL-ND
Through Hole Resistors RWR81N3320FSBSL-ND
332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N3320FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3320FSBSL
Wirewound Resistors 3110-RWR81N3320FSBSL
EGN-1-80 332 1% RWR81N3320FS BSL

EGN-1-80 332 1% RWR81N3320FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N3320FSBSL RWR81N3320FSBSL-ND 3110-RWR81N3320FSBSL
Product Name RES 332 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details