Vishay Intertechnology, Inc. Through Hole Resistors RWR81N3320FRS70

Description
332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N3320FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3320FRS70-ND
Through Hole Resistors RWR81N3320FRS70-ND
332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N3320FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3320FRS70
Wirewound Resistors 3110-RWR81N3320FRS70
EGN-1-80 332 1% RWR81N3320FR S70

EGN-1-80 332 1% RWR81N3320FR S70

Supplier's Site Datasheet
RES 332 OHM 1W 1% WW AXIAL - RWR81N3320FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1W 1% WW AXIAL
RWR81N3320FRS70
RES 332 OHM 1W 1% WW AXIAL RWR81N3320FRS70
RES 332ohm 1W 1% WW AXIAL

RES 332ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N3320FRS70-ND 3110-RWR81N3320FRS70 RWR81N3320FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 332 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers