Vishay Intertechnology, Inc. Wirewound Resistors RWR81N31R6FRS70

Description
EGN-1-80 31.6 1% RWR81N31R6FR S70
Request a Quote Datasheet
Description
EGN-1-80 31.6 1% RWR81N31R6FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N31R6FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N31R6FRS70
Wirewound Resistors 3110-RWR81N31R6FRS70
EGN-1-80 31.6 1% RWR81N31R6FR S70

EGN-1-80 31.6 1% RWR81N31R6FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N31R6FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N31R6FRS70-ND
Through Hole Resistors RWR81N31R6FRS70-ND
31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 31.6 OHM 1W 1% WW AXIAL - RWR81N31R6FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1W 1% WW AXIAL
RWR81N31R6FRS70
RES 31.6 OHM 1W 1% WW AXIAL RWR81N31R6FRS70
RES 31.6ohm 1W 1% WW AXIAL

RES 31.6ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N31R6FRS70 RWR81N31R6FRS70-ND RWR81N31R6FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 31.6 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details