Vishay Intertechnology, Inc. Through Hole Resistors RWR81N3160FSS73

Description
316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N3160FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3160FSS73-ND
Through Hole Resistors RWR81N3160FSS73-ND
316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 316 OHM 1W 1% WW AXIAL - RWR81N3160FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1W 1% WW AXIAL
RWR81N3160FSS73
RES 316 OHM 1W 1% WW AXIAL RWR81N3160FSS73
RES 316ohm 1W 1% WW AXIAL

RES 316ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N3160FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3160FSS73
Wirewound Resistors 3110-RWR81N3160FSS73
EGN-1-80 316 1% RWR81N3160FS S73

EGN-1-80 316 1% RWR81N3160FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N3160FSS73-ND RWR81N3160FSS73 3110-RWR81N3160FSS73
Product Name Through Hole Resistors RES 316 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details