Vishay Intertechnology, Inc. Through Hole Resistors RWR81N3160FRS73

Description
316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N3160FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3160FRS73-ND
Through Hole Resistors RWR81N3160FRS73-ND
316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N3160FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3160FRS73
Wirewound Resistors 3110-RWR81N3160FRS73
EGN-1-80 316 1% RWR81N3160FR S73

EGN-1-80 316 1% RWR81N3160FR S73

Supplier's Site Datasheet
RES 316 OHM 1W 1% WW AXIAL - RWR81N3160FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1W 1% WW AXIAL
RWR81N3160FRS73
RES 316 OHM 1W 1% WW AXIAL RWR81N3160FRS73
RES 316ohm 1W 1% WW AXIAL

RES 316ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N3160FRS73-ND 3110-RWR81N3160FRS73 RWR81N3160FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 316 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176085-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details