Vishay Intertechnology, Inc. Wirewound Resistors RWR81N30R5FSRSL

Description
EGN-1-80 30.5 1% RWR81N30R5FS RSL
Request a Quote Datasheet
Description
EGN-1-80 30.5 1% RWR81N30R5FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N30R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N30R5FSRSL
Wirewound Resistors 3110-RWR81N30R5FSRSL
EGN-1-80 30.5 1% RWR81N30R5FS RSL

EGN-1-80 30.5 1% RWR81N30R5FS RSL

Supplier's Site Datasheet
RES 30.5 OHM 1W 1% WW AXIAL - RWR81N30R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5 OHM 1W 1% WW AXIAL
RWR81N30R5FSRSL
RES 30.5 OHM 1W 1% WW AXIAL RWR81N30R5FSRSL
RES 30.5ohm 1W 1% WW AXIAL

RES 30.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N30R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N30R5FSRSL-ND
Through Hole Resistors RWR81N30R5FSRSL-ND
30.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N30R5FSRSL RWR81N30R5FSRSL RWR81N30R5FSRSL-ND
Product Name Wirewound Resistors RES 30.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 30.5 ohms 30.5 ohms 30.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details